NationSkander California Corporation 6207 Full Ceramic Bearing 35x72x17 Kit7720

Description
6207 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 35mm, outer diameter is 72mm and the width is 17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6207 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One Bearing Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6207 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 35mm, outer diameter is 72mm and the width is 17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6207 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One Bearing Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6207 Full Ceramic Bearing 35x72x17 - Kit7720 - NationSkander California Corporation
Anaheim, CA, USA
6207 Full Ceramic Bearing 35x72x17
Kit7720
6207 Full Ceramic Bearing 35x72x17 Kit7720
6207 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 35mm, outer diameter is 72mm and the width is 17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6207 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Quantity: One Bearing Dimensions: 35mm x 72mm x 17mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 72mm Width/Height/thickne ss: 17mm Size: 35 x 72 x 17 mm Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6207 Full Ceramic Zirconium Oxide Ball Bearing, the inner diameter is 35mm, outer diameter is 72mm and the width is 17mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6207 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Quantity: One Bearing
  • Dimensions: 35mm x 72mm x 17mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 17mm
  • Size: 35 x 72 x 17 mm
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7720
Product Name 6207 Full Ceramic Bearing 35x72x17
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details