NationSkander California Corporation 6002 Full Ceramic Bearing 15x32x9 Silicon Carbide Kit7685

Description
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity:One Bearing Equal: 6002
Description
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity:One Bearing Equal: 6002

Suppliers

Company
Product
Description
Supplier Links
6002 Full Ceramic Bearing 15x32x9 Silicon Carbide - Kit7685 - NationSkander California Corporation
Anaheim, CA, USA
6002 Full Ceramic Bearing 15x32x9 Silicon Carbide
Kit7685
6002 Full Ceramic Bearing 15x32x9 Silicon Carbide Kit7685
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Inner/outer races: SiC Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity:One Bearing Equal: 6002

6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6002 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: SiC Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15 x 32 x 9 mm
  • Quantity:One Bearing
  • Equal: 6002
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7685
Product Name 6002 Full Ceramic Bearing 15x32x9 Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details