NationSkander California Corporation SR8-2RS Ceramic Bearing Si3N4 Kit7666

Description
SR8-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR8-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR8-2RS bearing is lubricated with grease. Item: SR8-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Inner Diameter (ID): 1/2" Outer Diameter (OD): 1 1/8" Width/Height/Bridth (W/H/B): 5/16" Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Equal: 99R8 Equivalents: SR8-2RS and SR8RS Bearings
Description
SR8-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR8-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR8-2RS bearing is lubricated with grease. Item: SR8-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Inner Diameter (ID): 1/2" Outer Diameter (OD): 1 1/8" Width/Height/Bridth (W/H/B): 5/16" Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Equal: 99R8 Equivalents: SR8-2RS and SR8RS Bearings

Suppliers

Company
Product
Description
Supplier Links
SR8-2RS Ceramic Bearing Si3N4 - Kit7666 - NationSkander California Corporation
Anaheim, CA, USA
SR8-2RS Ceramic Bearing Si3N4
Kit7666
SR8-2RS Ceramic Bearing Si3N4 Kit7666
SR8-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR8-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR8-2RS bearing is lubricated with grease. Item: SR8-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Quality: ABEC-7 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Inner Diameter (ID): 1/2" Outer Diameter (OD): 1 1/8" Width/Height/Bridth (W/H/B): 5/16" Size: 1/2" x 1 1/8" x 5/16" Quantity: One Bearing Equal: 99R8 Equivalents: SR8-2RS and SR8RS Bearings

SR8-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR8-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR8-2RS bearing is lubricated with grease.

  • Item: SR8-2RS Ball Bearings
  • Type: Deep Groove Radial Ball Bearing
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Inner Diameter (ID): 1/2"
  • Outer Diameter (OD): 1 1/8"
  • Width/Height/Bridth (W/H/B): 5/16"
  • Size: 1/2" x 1 1/8" x 5/16"
  • Quantity: One Bearing
  • Equal: 99R8
  • Equivalents: SR8-2RS and SR8RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7666
Product Name SR8-2RS Ceramic Bearing Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 1883300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details