NationSkander California Corporation S6802-2RS Ceramic Bearing 15x24x5 Si3N4 Kit7657

Description
S6802-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6802-2RS bearing is lubricated with grease. Item: S6802-2RS ball bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Equal: 6802-2RS1 & 6802-2RZ Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: S61802-2RS1 P4 and S61802RS1 Bearings
Description
S6802-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6802-2RS bearing is lubricated with grease. Item: S6802-2RS ball bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Equal: 6802-2RS1 & 6802-2RZ Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: S61802-2RS1 P4 and S61802RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S6802-2RS Ceramic Bearing 15x24x5 Si3N4 - Kit7657 - NationSkander California Corporation
Anaheim, CA, USA
S6802-2RS Ceramic Bearing 15x24x5 Si3N4
Kit7657
S6802-2RS Ceramic Bearing 15x24x5 Si3N4 Kit7657
S6802-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6802-2RS bearing is lubricated with grease. Item: S6802-2RS ball bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore=15mm OD (outer diameter)=24mm Width/Height/thickne ss=5mm Equal: 6802-2RS1 & 6802-2RZ Size: 15 x 24 x 5 mm Quantity: One Bearing Equivalents: S61802-2RS1 P4 and S61802RS1 Bearings

S6802-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6802-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6802-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6802-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6802-2RS bearing is lubricated with grease.

  • Item: S6802-2RS ball bearing
  • Type: Deep groove radial ball bearing
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore=15mm
  • OD (outer diameter)=24mm
  • Width/Height/thickness=5mm
  • Equal: 6802-2RS1 & 6802-2RZ
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Equivalents: S61802-2RS1 P4 and S61802RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7657
Product Name S6802-2RS Ceramic Bearing 15x24x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details