NationSkander California Corporation S688ZZ Bearing Ceramic ABEC-7 Kit7599

Description
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry (just oiled-no grease) Quantity: One Bearing
Description
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry (just oiled-no grease) Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S688ZZ Bearing Ceramic ABEC-7 - Kit7599 - NationSkander California Corporation
Anaheim, CA, USA
S688ZZ Bearing Ceramic ABEC-7
Kit7599
S688ZZ Bearing Ceramic ABEC-7 Kit7599
S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S688ZZ Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8mm x 16mm x 5mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 16mm Width/Height/thickne ss: 5mm Size: 8mm x 16mm x 5mm Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry (just oiled-no grease) Quantity: One Bearing

S688ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: S688ZZ Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Dimensions: 8mm x 16mm x 5mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 16mm
  • Width/Height/thickness: 5mm
  • Size: 8mm x 16mm x 5mm
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication: Dry (just oiled-no grease)
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7599
Product Name S688ZZ Bearing Ceramic ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details