NationSkander California Corporation FR8ZZ Flanged Kit7578

Description
FR8ZZ Flanged Ball Bearing, bearing is Electric motor quality, FR8ZZ is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch, each FR8ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Type: FR8ZZ Flanged Ball Bearing Type: Deep groove Radial Ball Bearing Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Size: 1/2" x 1 1/8" x 5/16" inch inner Diameter (ID): 1/2" inch outer diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equivalents: FR8-2Z/FR8-Z Bearings
Description
FR8ZZ Flanged Ball Bearing, bearing is Electric motor quality, FR8ZZ is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch, each FR8ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Type: FR8ZZ Flanged Ball Bearing Type: Deep groove Radial Ball Bearing Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Size: 1/2" x 1 1/8" x 5/16" inch inner Diameter (ID): 1/2" inch outer diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equivalents: FR8-2Z/FR8-Z Bearings

Suppliers

Company
Product
Description
Supplier Links
FR8ZZ Flanged Kit7578
FR8ZZ Flanged Ball Bearing, bearing is Electric motor quality, FR8ZZ is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch, each FR8ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Type: FR8ZZ Flanged Ball Bearing Type: Deep groove Radial Ball Bearing Lubrication: Self Lubricated (Grease) Bearing Material: Chrome Steel Closures: Double Metal Shields Quality: Electric motor quality Size: 1/2" x 1 1/8" x 5/16" inch inner Diameter (ID): 1/2" inch outer diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 510.8 KGF Static load rating: 241.3 KGF Equivalents: FR8-2Z/FR8-Z Bearings

FR8ZZ Flanged Ball Bearing, bearing is Electric motor quality, FR8ZZ is a popular size that could be used in many application that uses this size 1/2" x 1 1/8" x 5/16" inch, each FR8ZZ bearing is closed with 2 Metal Shields, one Shield from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Type: FR8ZZ Flanged Ball Bearing
  • Type: Deep groove Radial Ball Bearing
  • Lubrication: Self Lubricated (Grease) Bearing
  • Material: Chrome Steel
  • Closures: Double Metal Shields
  • Quality: Electric motor quality
  • Size: 1/2" x 1 1/8" x 5/16" inch
  • inner Diameter (ID): 1/2" inch
  • outer diameter (OD): 1 1/8" inch
  • Width/Height/Bridth (W/H/B): 5/16" inch
  • Quantity: One Bearing
  • Dynamic load rating: 510.8 KGF
  • Static load rating: 241.3 KGF
  • Equivalents: FR8-2Z/FR8-Z Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7578
Product Name FR8ZZ Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details