NationSkander California Corporation 6302ZZ Bearing 15x42x13 Kit7567

Description
Chrome steel Shielded Ball Bearing 6302ZZ Electric motor quality, Bearings 6302ZZ is a popular item that could be used in many application that uses this size 15x42x13 mm, each 6302ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6302ZZ bearings are pre-lubricated with grease, Bearings 6302ZZ has industrial packaging. Type: 6302ZZ Ball Bearings Item: Double Shielded Ball Bearings 6302ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
Chrome steel Shielded Ball Bearing 6302ZZ Electric motor quality, Bearings 6302ZZ is a popular item that could be used in many application that uses this size 15x42x13 mm, each 6302ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6302ZZ bearings are pre-lubricated with grease, Bearings 6302ZZ has industrial packaging. Type: 6302ZZ Ball Bearings Item: Double Shielded Ball Bearings 6302ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6302ZZ Bearing 15x42x13 - Kit7567 - NationSkander California Corporation
Anaheim, CA, USA
6302ZZ Bearing 15x42x13
Kit7567
6302ZZ Bearing 15x42x13 Kit7567
Chrome steel Shielded Ball Bearing 6302ZZ Electric motor quality, Bearings 6302ZZ is a popular item that could be used in many application that uses this size 15x42x13 mm, each 6302ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6302ZZ bearings are pre-lubricated with grease, Bearings 6302ZZ has industrial packaging. Type: 6302ZZ Ball Bearings Item: Double Shielded Ball Bearings 6302ZZ Bearings Quality: Electric motor quality Dynamic load rating Cr: 11,400 N Static load rating Cor: 5,400 N Limiting Speed: Grease Lubrication: 17,000 RPM

Chrome steel Shielded Ball Bearing 6302ZZ Electric motor quality, Bearings 6302ZZ is a popular item that could be used in many application that uses this size 15x42x13 mm, each 6302ZZ bearings is closed with 2 Metal Shields, one Shield from each side, to protect the bearing from dust or any possible contamination, also 6302ZZ bearings are pre-lubricated with grease, Bearings 6302ZZ has industrial packaging.

  • Type: 6302ZZ Ball Bearings
  • Item: Double Shielded Ball Bearings 6302ZZ Bearings
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 11,400 N
  • Static load rating Cor: 5,400 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7567
Product Name 6302ZZ Bearing 15x42x13
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2058774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details