NationSkander California Corporation 6203-2RS Bearing Hybrid Ceramic Sealed 17x40x12 Kit7547

Description
6203-2RS C3 Ceramic Hybrid Ball Bearing with ZrO2 Ceramic Balls Electric motor quality, each 6203-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6203-2RS has industrial packaging. Item: 6203-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 17mm x 40mm x 12mm Inner Diameter (ID): 17mm Outer Diameter (OD): 40mm Width/Height/Bridth (W/H/B): 12mm Quantity: One Bearing Equivalents: 6203-2RS1/6203RS1 Bearings
Description
6203-2RS C3 Ceramic Hybrid Ball Bearing with ZrO2 Ceramic Balls Electric motor quality, each 6203-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6203-2RS has industrial packaging. Item: 6203-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 17mm x 40mm x 12mm Inner Diameter (ID): 17mm Outer Diameter (OD): 40mm Width/Height/Bridth (W/H/B): 12mm Quantity: One Bearing Equivalents: 6203-2RS1/6203RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6203-2RS Bearing Hybrid Ceramic Sealed 17x40x12 - Kit7547 - NationSkander California Corporation
Anaheim, CA, USA
6203-2RS Bearing Hybrid Ceramic Sealed 17x40x12
Kit7547
6203-2RS Bearing Hybrid Ceramic Sealed 17x40x12 Kit7547
6203-2RS C3 Ceramic Hybrid Ball Bearing with ZrO2 Ceramic Balls Electric motor quality, each 6203-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6203-2RS has industrial packaging. Item: 6203-2RS Ball Bearings Type: Deep Groove Radial Ball Bearing Cage: Chrome Steel Balls: ZrO2 Ceramic Radial Clearance: C3 Material: Chrome Steel Quality: Electric motor Lubrication: Self Lubricated (Grease) Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 17mm x 40mm x 12mm Inner Diameter (ID): 17mm Outer Diameter (OD): 40mm Width/Height/Bridth (W/H/B): 12mm Quantity: One Bearing Equivalents: 6203-2RS1/6203RS1 Bearings

6203-2RS C3 Ceramic Hybrid Ball Bearing with ZrO2 Ceramic Balls Electric motor quality, each 6203-2RS bearing is closed with 2 Rubber Seals, double sealed and one seal from each side to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease, Bearing 6203-2RS has industrial packaging.

  • Item: 6203-2RS Ball Bearings
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Chrome Steel
  • Balls: ZrO2 Ceramic
  • Radial Clearance: C3
  • Material: Chrome Steel
  • Quality: Electric motor
  • Lubrication: Self Lubricated (Grease)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 17mm x 40mm x 12mm
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 40mm
  • Width/Height/Bridth (W/H/B): 12mm
  • Quantity: One Bearing
  • Equivalents: 6203-2RS1/6203RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7547
Product Name 6203-2RS Bearing Hybrid Ceramic Sealed 17x40x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details