NationSkander California Corporation 10 Flanged Bearing 4x8x3 Kit753

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 4x8x3 - Kit753 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 4x8x3
Kit753
10 Flanged Bearing 4x8x3 Kit753
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 8mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 400 N Static load rating Cor: 140 N Limiting Speed: Grease Lubrication: 61,000 RPM

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 4mm x 8mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 8mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 400 N
  • Static load rating Cor: 140 N
  • Limiting Speed:
    • Grease Lubrication: 61,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit753
Product Name 10 Flanged Bearing 4x8x3
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details