NationSkander California Corporation R10ZZ Kit7528

Description
R10ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R10ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 0.344" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 0.344" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF
Description
R10ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R10ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 0.344" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 0.344" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF

Suppliers

Company
Product
Description
Supplier Links
R10ZZ Kit7528
R10ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased). Item: R10ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 0.344" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 0.344" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF

R10ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this bearing is self lubricated (bearing is already greased).

  • Item: R10ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 5/8" x 1 3/8" x 0.344" inch
  • Inner Diameter: 5/8" inch
  • Outer Diameter: 1 3/8" inch
  • Width: 0.344" inch
  • Quantity: One Bearing
  • Dynamic load rating: 598.8 KGF
  • Static load rating: 328.7 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7528
Product Name R10ZZ
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2346893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details