NationSkander California Corporation 10 Flanged Bearing FR1-4ZZ 5/64 kit751

Description
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.078inch x 0.125inch x 0.140inch English Size ID (inner diameter)/Bore= 5/64inch OD (outer diameter)= 1/4inch Width/Height/thickne ss= 9/64inch Item: Double Shielded Flanged Ball Bearings Size: 5/64 x 1/4 x 9/64 inch Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings
Description
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.078inch x 0.125inch x 0.140inch English Size ID (inner diameter)/Bore= 5/64inch OD (outer diameter)= 1/4inch Width/Height/thickne ss= 9/64inch Item: Double Shielded Flanged Ball Bearings Size: 5/64 x 1/4 x 9/64 inch Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing FR1-4ZZ 5/64 - kit751 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing FR1-4ZZ 5/64
kit751
10 Flanged Bearing FR1-4ZZ 5/64 kit751
High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.078inch x 0.125inch x 0.140inch English Size ID (inner diameter)/Bore= 5/64inch OD (outer diameter)= 1/4inch Width/Height/thickne ss= 9/64inch Item: Double Shielded Flanged Ball Bearings Size: 5/64 x 1/4 x 9/64 inch Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

High Quality 10 inch size Ball Bearings, the inner diameter is 5/64", outer diameter is 1/4" and the width is 9/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Dimensions: 0.078inch x 0.125inch x 0.140inch English Size
  • ID (inner diameter)/Bore= 5/64inch
  • OD (outer diameter)= 1/4inch
  • Width/Height/thickness= 9/64inch
  • Item: Double Shielded Flanged Ball Bearings
  • Size: 5/64 x 1/4 x 9/64 inch
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit751
Product Name 10 Flanged Bearing FR1-4ZZ 5/64
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details