NationSkander California Corporation 6906ZZ Bearing 30x47x9 Kit7505

Description
6906ZZ Ball Bearings, 6906ZZ bearing is made from Chrome Steel, 6906ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6906ZZ bearing is self lubricated (bearing is already greased). Item: 6906ZZ Double shielded ball bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 30mm x 47mm x 9mm Inner Diameter: 30mm Outer Diameter: 47mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 7,250 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
6906ZZ Ball Bearings, 6906ZZ bearing is made from Chrome Steel, 6906ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6906ZZ bearing is self lubricated (bearing is already greased). Item: 6906ZZ Double shielded ball bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 30mm x 47mm x 9mm Inner Diameter: 30mm Outer Diameter: 47mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 7,250 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6906ZZ Bearing 30x47x9 - Kit7505 - NationSkander California Corporation
Anaheim, CA, USA
6906ZZ Bearing 30x47x9
Kit7505
6906ZZ Bearing 30x47x9 Kit7505
6906ZZ Ball Bearings, 6906ZZ bearing is made from Chrome Steel, 6906ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6906ZZ bearing is self lubricated (bearing is already greased). Item: 6906ZZ Double shielded ball bearing Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 30mm x 47mm x 9mm Inner Diameter: 30mm Outer Diameter: 47mm Width: 9mm Quantity: One Bearing Dynamic load rating Cr: 7,250 N Static load rating Cor: 5,000 N Limiting Speed: Grease Lubrication: 14,000 RPM

6906ZZ Ball Bearings, 6906ZZ bearing is made from Chrome Steel, 6906ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6906ZZ bearing is self lubricated (bearing is already greased).

  • Item: 6906ZZ Double shielded ball bearing
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 30mm x 47mm x 9mm
  • Inner Diameter: 30mm
  • Outer Diameter: 47mm
  • Width: 9mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,250 N
  • Static load rating Cor: 5,000 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7505
Product Name 6906ZZ Bearing 30x47x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details