NationSkander California Corporation 6804ZZ Bearing 20x32x7 Kit7500

Description
6804ZZ Ball Bearing, 6804ZZ bearing is made of Chrome Steel, 6804ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6804ZZ bearing is self lubricated (bearing is already greased). Item: 6804ZZ Ball Bearing Type: Deep groove ball bearings Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 20mm x 32mm x 7mm Inner Diameter: 20mm Outer Diameter: 32mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6804ZZ Ball Bearing, 6804ZZ bearing is made of Chrome Steel, 6804ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6804ZZ bearing is self lubricated (bearing is already greased). Item: 6804ZZ Ball Bearing Type: Deep groove ball bearings Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 20mm x 32mm x 7mm Inner Diameter: 20mm Outer Diameter: 32mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6804ZZ Bearing 20x32x7 - Kit7500 - NationSkander California Corporation
Anaheim, CA, USA
6804ZZ Bearing 20x32x7
Kit7500
6804ZZ Bearing 20x32x7 Kit7500
6804ZZ Ball Bearing, 6804ZZ bearing is made of Chrome Steel, 6804ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6804ZZ bearing is self lubricated (bearing is already greased). Item: 6804ZZ Ball Bearing Type: Deep groove ball bearings Closures: Metal Shields Quality: Electric Motor Quality Dimensions: 20mm x 32mm x 7mm Inner Diameter: 20mm Outer Diameter: 32mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,000 N Static load rating Cor: 2,640 N Limiting Speed: Grease Lubrication: 22,000 RPM

6804ZZ Ball Bearing, 6804ZZ bearing is made of Chrome Steel, 6804ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6804ZZ bearing is self lubricated (bearing is already greased).

  • Item: 6804ZZ Ball Bearing
  • Type: Deep groove ball bearings
  • Closures: Metal Shields
  • Quality: Electric Motor Quality
  • Dimensions: 20mm x 32mm x 7mm
  • Inner Diameter: 20mm
  • Outer Diameter: 32mm
  • Width: 7mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,000 N
  • Static load rating Cor: 2,640 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7500
Product Name 6804ZZ Bearing 20x32x7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details