NationSkander California Corporation 685-2RS Bearing 5x11x5 Sealed Kit7470

Description
685-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 685-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 5mm x 11mm x 5mm/Metric Inner Diameter: 5mm Outer Diameter: 11mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
685-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 685-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 5mm x 11mm x 5mm/Metric Inner Diameter: 5mm Outer Diameter: 11mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
685-2RS Bearing 5x11x5 Sealed - Kit7470 - NationSkander California Corporation
Anaheim, CA, USA
685-2RS Bearing 5x11x5 Sealed
Kit7470
685-2RS Bearing 5x11x5 Sealed Kit7470
685-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 685-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 5mm x 11mm x 5mm/Metric Inner Diameter: 5mm Outer Diameter: 11mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

685-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 685-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • dimensions: 5mm x 11mm x 5mm/Metric
  • Inner Diameter: 5mm
  • Outer Diameter: 11mm
  • Width: 5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7470
Product Name 685-2RS Bearing 5x11x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details