NationSkander California Corporation 6812-2RS Bearing 60x78x10 Sealed Kit7454

Description
6812-2RS sealed, radial and deep groove ball bearing, 6812-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6812-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6812-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speeds up, 6812-2RS bearing is lubricated with grease. Item: 6812-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 60mm x 78mm x 10mm Inner Diameter (ID): 60mm Outer Diameter (OD): 78mm Width/Height/Bridth (W/H/B): 10mm Quality: Electric motor quality Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM
Description
6812-2RS sealed, radial and deep groove ball bearing, 6812-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6812-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6812-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speeds up, 6812-2RS bearing is lubricated with grease. Item: 6812-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 60mm x 78mm x 10mm Inner Diameter (ID): 60mm Outer Diameter (OD): 78mm Width/Height/Bridth (W/H/B): 10mm Quality: Electric motor quality Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM

Suppliers

Company
Product
Description
Supplier Links
6812-2RS Bearing 60x78x10 Sealed - Kit7454 - NationSkander California Corporation
Anaheim, CA, USA
6812-2RS Bearing 60x78x10 Sealed
Kit7454
6812-2RS Bearing 60x78x10 Sealed Kit7454
6812-2RS sealed, radial and deep groove ball bearing, 6812-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6812-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6812-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speeds up, 6812-2RS bearing is lubricated with grease. Item: 6812-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 60mm x 78mm x 10mm Inner Diameter (ID): 60mm Outer Diameter (OD): 78mm Width/Height/Bridth (W/H/B): 10mm Quality: Electric motor quality Dynamic load rating Cr: 11,500 N Static load rating Cor: 10,600 N Limiting Speed: Grease Lubrication: 4620 RPM

6812-2RS sealed, radial and deep groove ball bearing, 6812-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6812-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6812-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speeds up, 6812-2RS bearing is lubricated with grease.

  • Item: 6812-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 60mm x 78mm x 10mm
  • Inner Diameter (ID): 60mm
  • Outer Diameter (OD): 78mm
  • Width/Height/Bridth (W/H/B): 10mm
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 11,500 N
  • Static load rating Cor: 10,600 N
  • Limiting Speed:
    • Grease Lubrication: 4620 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7454
Product Name 6812-2RS Bearing 60x78x10 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details