NationSkander California Corporation Bearing 1/8 Kit7417

Description
Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64", bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Ball Bearing with Ceramic Balls Type: Deep Groove Ball Bearing Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: One Bearing Dynamic load rating: 55.8 KGF Static load rating: 18 KGF
Description
Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64", bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Ball Bearing with Ceramic Balls Type: Deep Groove Ball Bearing Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: One Bearing Dynamic load rating: 55.8 KGF Static load rating: 18 KGF

Suppliers

Company
Product
Description
Supplier Links
Bearing 1/8 Kit7417
Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64", bearing has 2 metal shields to protect the bearing from dust or any possible contamination. Item: Ball Bearing with Ceramic Balls Type: Deep Groove Ball Bearing Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shileds Inner Diameter: 1/8" inch Outer Diameter: 5/16" inch Width: 7/64" inch Size: 1/8" x 5/16" x 7/64" inch Quantity: One Bearing Dynamic load rating: 55.8 KGF Static load rating: 18 KGF

Ball Bearing with Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 7/64", bearing has 2 metal shields to protect the bearing from dust or any possible contamination.

  • Item: Ball Bearing with Ceramic Balls
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shileds
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 5/16" inch
  • Width: 7/64" inch
  • Size: 1/8" x 5/16" x 7/64" inch
  • Quantity: One Bearing
  • Dynamic load rating: 55.8 KGF
  • Static load rating: 18 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7417
Product Name Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details