NationSkander California Corporation 12mm Bearing UCF201 + Square Flanged Cast Housing Kit7352

Description
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
Description
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
12mm Bearing UCF201 + Square Flanged Cast Housing - Kit7352 - NationSkander California Corporation
Anaheim, CA, USA
12mm Bearing UCF201 + Square Flanged Cast Housing
Kit7352
12mm Bearing UCF201 + Square Flanged Cast Housing Kit7352
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

12mm Mounted Bearing UCF201, the inner diameter is 12mm.

  • Item: UCF201 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 12mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7352
Product Name 12mm Bearing UCF201 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details