NationSkander California Corporation Flanged Bearing F626ZZ 6x19x6 Kit7324

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Chrome Steel - Flanged Double Shielded Ball Bearings Size: 6mm x 19mm x 6mm F626ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Chrome Steel - Flanged Double Shielded Ball Bearings Size: 6mm x 19mm x 6mm F626ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing F626ZZ 6x19x6 - Kit7324 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing F626ZZ 6x19x6
Kit7324
Flanged Bearing F626ZZ 6x19x6 Kit7324
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Chrome Steel - Flanged Double Shielded Ball Bearings Size: 6mm x 19mm x 6mm F626ZZ Type: Deep groove ball bearings Closures: 2 Metal Shields Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 6 x 19 x 6 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Chrome Steel - Flanged Double Shielded Ball Bearings
  • Size: 6mm x 19mm x 6mm F626ZZ
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7324
Product Name Flanged Bearing F626ZZ 6x19x6
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details