NationSkander California Corporation 6904ZZ Ceramic Bearing 20x37x9 Kit7317

Description
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20 x 37 x 9 mm. This ball bearing is made of Chrome Steel, has Ceramic Balls, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Size: 20mm x 37mm x 9mm Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields 6904Z Quantity: One Bearing Equivalents: 61904-2Z1 and 61904Z1 Bearings
Description
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20 x 37 x 9 mm. This ball bearing is made of Chrome Steel, has Ceramic Balls, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Size: 20mm x 37mm x 9mm Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields 6904Z Quantity: One Bearing Equivalents: 61904-2Z1 and 61904Z1 Bearings

Suppliers

Company
Product
Description
Supplier Links
6904ZZ Ceramic Bearing 20x37x9 - Kit7317 - NationSkander California Corporation
Anaheim, CA, USA
6904ZZ Ceramic Bearing 20x37x9
Kit7317
6904ZZ Ceramic Bearing 20x37x9 Kit7317
One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20 x 37 x 9 mm. This ball bearing is made of Chrome Steel, has Ceramic Balls, and is Metal Shielded from both sides. Item: Double Shielded Ball Bearings Size: 20mm x 37mm x 9mm Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Metal Shields 6904Z Quantity: One Bearing Equivalents: 61904-2Z1 and 61904Z1 Bearings

One ball bearing with Ceramic balls, this is a popular size that could be used in many application that uses this size 20 x 37 x 9 mm. This ball bearing is made of Chrome Steel, has Ceramic Balls, and is Metal Shielded from both sides.

  • Item: Double Shielded Ball Bearings
  • Size: 20mm x 37mm x 9mm
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: Metal Shields 6904Z
  • Quantity: One Bearing
  • Equivalents: 61904-2Z1 and 61904Z1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7317
Product Name 6904ZZ Ceramic Bearing 20x37x9
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details