NationSkander California Corporation Flanged Bearing F625ZZ 5x16x5 Kit7315

Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 5 x 16 x 5 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM
Description
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 5 x 16 x 5 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Flanged Bearing F625ZZ 5x16x5 - Kit7315 - NationSkander California Corporation
Anaheim, CA, USA
Flanged Bearing F625ZZ 5x16x5
Kit7315
Flanged Bearing F625ZZ 5x16x5 Kit7315
One flanged ball bearing, this is a popular size that could be used in many application that uses this size 5 x 16 x 5 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides. Item: Flanged Double Shielded Ball Bearings Size: 5mm x 16mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Quantity:One Bearing Dynamic load rating Cr: 1,750 N Static load rating Cor: 670 N Limiting Speed: Grease Lubrication: 40,000 RPM

One flanged ball bearing, this is a popular size that could be used in many application that uses this size 5 x 16 x 5 mm. Bearing is made of Chrome Steel, bearing is metal shielded from both sides.

  • Item: Flanged Double Shielded Ball Bearings
  • Size: 5mm x 16mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Quantity:One Bearing
  • Dynamic load rating Cr: 1,750 N
  • Static load rating Cor: 670 N
  • Limiting Speed:
    • Grease Lubrication: 40,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7315
Product Name Flanged Bearing F625ZZ 5x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details