NationSkander California Corporation 7x17 Bearing 7x17x4 Kit7301

Description
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Size: 7mm x14mm x4mm Quantity:One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM
Description
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Size: 7mm x14mm x4mm Quantity:One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7x17 Bearing 7x17x4 - Kit7301 - NationSkander California Corporation
Anaheim, CA, USA
7x17 Bearing 7x17x4
Kit7301
7x17 Bearing 7x17x4 Kit7301
One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal shields Size: 7mm x14mm x4mm Quantity:One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45,000 RPM

One Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 7mm x14mm x 4mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal shields
  • Size: 7mm x14mm x4mm
  • Quantity:One Bearing
  • Dynamic load rating Cr: 1,150 N
  • Static load rating Cor: 510 N
  • Limiting Speed:
    • Grease Lubrication: 45,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7301
Product Name 7x17 Bearing 7x17x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details