NationSkander California Corporation LME50UU 50mm Ball Bushing 50x75x100 Kit7277

Description
50mm Linear Motion Bearing/Bushing LME50UU, the Inner Diameter is 50mm, the Outer Diameter is 75mm and Length is 100mm. Item: LME50UU Bearing Type: Linear Motion Bushing Bearing Number of Ball Circuit: 6 Inner Diameter: 50mm Outer Diameter: 75mm Length: 100mm Quantity: One Bearing Dynamic load rating Cr: 710 KFG Static load rating Cor: 910 KFG
Description
50mm Linear Motion Bearing/Bushing LME50UU, the Inner Diameter is 50mm, the Outer Diameter is 75mm and Length is 100mm. Item: LME50UU Bearing Type: Linear Motion Bushing Bearing Number of Ball Circuit: 6 Inner Diameter: 50mm Outer Diameter: 75mm Length: 100mm Quantity: One Bearing Dynamic load rating Cr: 710 KFG Static load rating Cor: 910 KFG

Suppliers

Company
Product
Description
Supplier Links
LME50UU 50mm Ball Bushing 50x75x100 - Kit7277 - NationSkander California Corporation
Anaheim, CA, USA
LME50UU 50mm Ball Bushing 50x75x100
Kit7277
LME50UU 50mm Ball Bushing 50x75x100 Kit7277
50mm Linear Motion Bearing/Bushing LME50UU, the Inner Diameter is 50mm, the Outer Diameter is 75mm and Length is 100mm. Item: LME50UU Bearing Type: Linear Motion Bushing Bearing Number of Ball Circuit: 6 Inner Diameter: 50mm Outer Diameter: 75mm Length: 100mm Quantity: One Bearing Dynamic load rating Cr: 710 KFG Static load rating Cor: 910 KFG

50mm Linear Motion Bearing/Bushing LME50UU, the Inner Diameter is 50mm, the Outer Diameter is 75mm and Length is 100mm.

  • Item: LME50UU Bearing
  • Type: Linear Motion Bushing Bearing
  • Number of Ball Circuit: 6
  • Inner Diameter: 50mm
  • Outer Diameter: 75mm
  • Length: 100mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 710 KFG
  • Static load rating Cor: 910 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7277
Product Name LME50UU 50mm Ball Bushing 50x75x100
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details