NationSkander California Corporation 10 Flanged Bearing F693ZZ 3x8x4 kit7146

Description
10 Ball Bearings, the inner diameter is 3, outer diameter is 8 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM
Description
10 Ball Bearings, the inner diameter is 3, outer diameter is 8 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F693ZZ 3x8x4 - kit7146 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F693ZZ 3x8x4
kit7146
10 Flanged Bearing F693ZZ 3x8x4 kit7146
10 Ball Bearings, the inner diameter is 3, outer diameter is 8 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

10 Ball Bearings, the inner diameter is 3, outer diameter is 8 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 550 N
  • Static load rating Cor: 170 N
  • Limiting Speed:
    • Grease Lubrication: 64,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7146
Product Name 10 Flanged Bearing F693ZZ 3x8x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details