NationSkander California Corporation 10 Sealed Bearing 688-2TS 8x16x5 Kit7083

Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 8mm x 16mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 8mm x 16mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing 688-2TS 8x16x5 - Kit7083 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing 688-2TS 8x16x5
Kit7083
10 Sealed Bearing 688-2TS 8x16x5 Kit7083
10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 8mm x 16mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Sealed Ball Bearings, this is a popular size that could be used in many RC wheel and motor applications that uses this size 8mm x 16mm x 5mm. Each bearing has 2 Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7083
Product Name 10 Sealed Bearing 688-2TS 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details