NationSkander California Corporation 10 Bearing 6304ZZ 20x52x15 Kit7072

Description
Pack of 10 bearings 6304ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 15,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Dimensions: 20mm x 52mm x 15mm Material: Chrome Steel Item: 6304-ZZ Bearing Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity:10 Bearings. Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM
Description
Pack of 10 bearings 6304ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 15,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Dimensions: 20mm x 52mm x 15mm Material: Chrome Steel Item: 6304-ZZ Bearing Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity:10 Bearings. Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6304ZZ 20x52x15 - Kit7072 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6304ZZ 20x52x15
Kit7072
10 Bearing 6304ZZ 20x52x15 Kit7072
Pack of 10 bearings 6304ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 15,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Dimensions: 20mm x 52mm x 15mm Material: Chrome Steel Item: 6304-ZZ Bearing Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity:10 Bearings. Dynamic load rating Cr: 15,900 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 14,000 RPM

Pack of 10 bearings 6304ZZ for use in many ATV's, Bearings are made of Chrome Steel and can rotate up to 15,800 rpm with no problem, each bearing has 2 Metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Dimensions: 20mm x 52mm x 15mm
  • Material: Chrome Steel
  • Item: 6304-ZZ Bearing
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity:10 Bearings.
  • Dynamic load rating Cr: 15,900 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7072
Product Name 10 Bearing 6304ZZ 20x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-30-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details