NationSkander California Corporation 1301 Self Aligning Bearing 12x37x12 Kit7051

Description
1301 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1301 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 37mm x 12mm/Metric Inner Diameter: 12mm Outer Diameter: 37mm Width: 12mm Size: 12 x 37 x 12 mm Quantity: One Bearing Dynamic load rating C: 9,360 N Static load rating Co: 2,160 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 22,000 RPM
Description
1301 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1301 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 37mm x 12mm/Metric Inner Diameter: 12mm Outer Diameter: 37mm Width: 12mm Size: 12 x 37 x 12 mm Quantity: One Bearing Dynamic load rating C: 9,360 N Static load rating Co: 2,160 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
1301 Self Aligning Bearing 12x37x12 - Kit7051 - NationSkander California Corporation
Anaheim, CA, USA
1301 Self Aligning Bearing 12x37x12
Kit7051
1301 Self Aligning Bearing 12x37x12 Kit7051
1301 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 1301 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 37mm x 12mm/Metric Inner Diameter: 12mm Outer Diameter: 37mm Width: 12mm Size: 12 x 37 x 12 mm Quantity: One Bearing Dynamic load rating C: 9,360 N Static load rating Co: 2,160 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 22,000 RPM

1301 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 1301 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 12mm x 37mm x 12mm/Metric
  • Inner Diameter: 12mm
  • Outer Diameter: 37mm
  • Width: 12mm
  • Size: 12 x 37 x 12 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 9,360 N
  • Static load rating Co: 2,160 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
    • Oil Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7051
Product Name 1301 Self Aligning Bearing 12x37x12
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details