NationSkander California Corporation 2201 Self Aligning Bearing 12x32x14 Kit7048

Description
2201 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2201 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 32mm x 14mm/Metric Inner Diameter: 12mm Outer Diameter: 32mm Width: 14mm Size: 12 x 32 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,520 N Static load rating Co: 1,900 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 26,000 RPM
Description
2201 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2201 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 32mm x 14mm/Metric Inner Diameter: 12mm Outer Diameter: 32mm Width: 14mm Size: 12 x 32 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,520 N Static load rating Co: 1,900 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 26,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2201 Self Aligning Bearing 12x32x14 - Kit7048 - NationSkander California Corporation
Anaheim, CA, USA
2201 Self Aligning Bearing 12x32x14
Kit7048
2201 Self Aligning Bearing 12x32x14 Kit7048
2201 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 2201 Ball Bearing Type: Self Aligning Bearing Dimensions: 12mm x 32mm x 14mm/Metric Inner Diameter: 12mm Outer Diameter: 32mm Width: 14mm Size: 12 x 32 x 14 mm Quantity: One Bearing Dynamic load rating C: 8,520 N Static load rating Co: 1,900 N Limiting Speed: Grease Lubrication: 20,000 RPM Oil Lubrication: 26,000 RPM

2201 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 2201 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 12mm x 32mm x 14mm/Metric
  • Inner Diameter: 12mm
  • Outer Diameter: 32mm
  • Width: 14mm
  • Size: 12 x 32 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 8,520 N
  • Static load rating Co: 1,900 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
    • Oil Lubrication: 26,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7048
Product Name 2201 Self Aligning Bearing 12x32x14
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details