NationSkander California Corporation 10 Bearing S688-2RS 8x16x5 kit695

Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearings are made of Stainless Steel. Item: S688-2RS Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel S688RS Closures: Rubber Seals Size: 8mm x 16mm x 5mm 688RS Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearings are made of Stainless Steel. Item: S688-2RS Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel S688RS Closures: Rubber Seals Size: 8mm x 16mm x 5mm 688RS Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S688-2RS 8x16x5 - kit695 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S688-2RS 8x16x5
kit695
10 Bearing S688-2RS 8x16x5 kit695
10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearings are made of Stainless Steel. Item: S688-2RS Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel S688RS Closures: Rubber Seals Size: 8mm x 16mm x 5mm 688RS Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 28,000 RPM

10 Bearing Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 8mm x 16mm x 5mm. Bearings are made of Stainless Steel.

  • Item: S688-2RS Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel S688RS
  • Closures: Rubber Seals
  • Size: 8mm x 16mm x 5mm 688RS
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit695
Product Name 10 Bearing S688-2RS 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details
Ball Bearings - 2058789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details