NationSkander California Corporation 10 Bearing 5x10 Sealed 5x10x4 Kit6925

Description
Pack of 10 5x10 Ball Bearings, 5x10 Bearing is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. 5x10 Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing 5x10 has 2 seals to protect the bearing from dust or any possible contamination, also 5x10 bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 5x10 Double Shielded Ball Bearings Material of the 5x10 mm is Chrome Steel Size: 5mm x 10mm x 4mm Type: 5x10 Deep groove ball bearings Closures: 2 Seals 5x10 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 5x10 Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML5010-2T NSK: MR150-2T NMB: L-1050-2T FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY
Description
Pack of 10 5x10 Ball Bearings, 5x10 Bearing is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. 5x10 Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing 5x10 has 2 seals to protect the bearing from dust or any possible contamination, also 5x10 bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 5x10 Double Shielded Ball Bearings Material of the 5x10 mm is Chrome Steel Size: 5mm x 10mm x 4mm Type: 5x10 Deep groove ball bearings Closures: 2 Seals 5x10 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 5x10 Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML5010-2T NSK: MR150-2T NMB: L-1050-2T FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x10 Sealed 5x10x4 - Kit6925 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x10 Sealed 5x10x4
Kit6925
10 Bearing 5x10 Sealed 5x10x4 Kit6925
Pack of 10 5x10 Ball Bearings, 5x10 Bearing is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. 5x10 Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing 5x10 has 2 seals to protect the bearing from dust or any possible contamination, also 5x10 bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: 5x10 Double Shielded Ball Bearings Material of the 5x10 mm is Chrome Steel Size: 5mm x 10mm x 4mm Type: 5x10 Deep groove ball bearings Closures: 2 Seals 5x10 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings 5x10 Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion Packing: 10 bearings in 1 plastic tube KOYO: WML5010-2T NSK: MR150-2T NMB: L-1050-2T FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

Pack of 10 5x10 Ball Bearings, 5x10 Bearing is a popular size that could be used in many application that uses this size 5mm x 10mm x 4mm. 5x10 Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing 5x10 has 2 seals to protect the bearing from dust or any possible contamination, also 5x10 bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: 5x10 Double Shielded Ball Bearings
  • Material of the 5x10 mm is Chrome Steel
  • Size: 5mm x 10mm x 4mm
  • Type: 5x10 Deep groove ball bearings
  • Closures: 2 Seals 5x10
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings 5x10
  • Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML5010-2T
  • NSK: MR150-2T
  • NMB: L-1050-2T
  • FITS: DIALED LIGHTNING
  • FITS: ATHLETE UPGRADE
  • FITS: ROYAL CARS SUPERBIKE
  • FITS: SERPENT 950 CENTAX CLUTHCHII
  • FITS: SERPENT IMAPACT-10(COMPLET)
  • FITS: SERPETN IMPACT-10(UPGRADE KIT)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: VECTOR CLUTCH
  • FITS: SMP RACING SWISS SLIDE V99 ALLOY
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6925
Product Name 10 Bearing 5x10 Sealed 5x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2346935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details