NationSkander California Corporation 10 Flanged Bearing 3x9x4 Kit6916

Description
High Quality 10 Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 3x9x4 Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings
Description
High Quality 10 Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 3x9x4 Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 3x9x4 - Kit6916 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 3x9x4
Kit6916
10 Flanged Bearing 3x9x4 Kit6916
High Quality 10 Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Size: 3x9x4 Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings

High Quality 10 Ball Bearings, the inner diameter is 3, outer diameter is 9 and the width is 4, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Size: 3x9x4
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit6916
Product Name 10 Flanged Bearing 3x9x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details