The A 7Y55-E3109M is an extended inner ring ball bearing with a 0.0937 in bore and 0.3125 in outer diameter, lubricated with grease meeting MIL-PRF-23827C. It is designed for low-friction rotational support in precision applications. The bearing has a 59 lbf dynamic load rating and a 24 lbf static load rating, with an ABEC 3 tolerance grade. It is constructed from 440C stainless steel and features a double shielded design. The bearing measures 0.176 in in width and 0.269 in in outer land diameter. The part number includes a trailing suffix for lubrication and shielding, indicating it is a variant of the 3109 series bearing.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-E3109M |
| Product Name | 0.0937" Bore, 0.3125" Outside diameter., Lubricated With Grease ( MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Design Units | Inch |
| Bore | 0.0937 inch (2.380 mm) |