NationSkander California Corporation Front Wheel Bearing Kawasaki KH100 A2-A4/G2/G3 s kit637

Description
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Kawasaki KH100 A2-A4/G2/G3 s - kit637 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Kawasaki KH100 A2-A4/G2/G3 s
kit637
Front Wheel Bearing Kawasaki KH100 A2-A4/G2/G3 s kit637
Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings(Pair)-Kawas aki KH100 A2-A4/G2/G3 78-82 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings(Pair)-Kawasaki KH100 A2-A4/G2/G3 78-82, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings(Pair)-Kawasaki KH100 A2-A4/G2/G3 78-82
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit637
Product Name Front Wheel Bearing Kawasaki KH100 A2-A4/G2/G3 s
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details