NationSkander California Corporation Rear Bearing Honda NSR125 RK/RL/RM/RN/RR//RS/RV/RW/RX kit580

Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM
Description
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Rear Bearing Honda NSR125 RK/RL/RM/RN/RR//RS/RV/RW/RX - kit580 - NationSkander California Corporation
Anaheim, CA, USA
Rear Bearing Honda NSR125 RK/RL/RM/RN/RR//RS/RV/RW/RX
kit580
Rear Bearing Honda NSR125 RK/RL/RM/RN/RR//RS/RV/RW/RX kit580
Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV /RW/RX/RY/R1 90-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 11,000 RPM

Set of 2 ball bearings for use in the Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV/RW/RX/RY/R1 90-03, bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Rear Wheel Bearings (Pair)-Honda NSR125 RK/RL/RM/RN/RR/RS/RV/RW/RX/RY/R1 90-03
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit580
Product Name Rear Bearing Honda NSR125 RK/RL/RM/RN/RR//RS/RV/RW/RX
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details