NationSkander California Corporation Front Wheel Bearing Honda X8R SW/SX/SY/S1 ( 50cc ) kit512

Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM
Description
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
Front Wheel Bearing Honda X8R SW/SX/SY/S1 ( 50cc ) - kit512 - NationSkander California Corporation
Anaheim, CA, USA
Front Wheel Bearing Honda X8R SW/SX/SY/S1 ( 50cc )
kit512
Front Wheel Bearing Honda X8R SW/SX/SY/S1 ( 50cc ) kit512
Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag. Item: Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03 Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: 2 Pcs Speed: 15,000 RPM

Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed in the original manufacturer bag.

  • Item: Front Wheel Bearings (Pair)-Honda X8R SW/SX/SY/S1 (50cc) 98-03
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 2 Pcs
  • Speed: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit512
Product Name Front Wheel Bearing Honda X8R SW/SX/SY/S1 ( 50cc )
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details