NationSkander California Corporation 6307ZZ Bearing 35x80x21 Kit303

Description
6307ZZ Ball Bearings, 6307ZZ bearings is made of Chrome Steel, each 6307ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6307ZZ is self lubricated bearing (bearing is already greased). Item: 6307ZZ ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 35x 80x 21 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=80mm Width/Height/thickne ss=21mm Size: 35mm x 80mm x 21mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM
Description
6307ZZ Ball Bearings, 6307ZZ bearings is made of Chrome Steel, each 6307ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6307ZZ is self lubricated bearing (bearing is already greased). Item: 6307ZZ ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 35x 80x 21 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=80mm Width/Height/thickne ss=21mm Size: 35mm x 80mm x 21mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6307ZZ Bearing 35x80x21 - Kit303 - NationSkander California Corporation
Anaheim, CA, USA
6307ZZ Bearing 35x80x21
Kit303
6307ZZ Bearing 35x80x21 Kit303
6307ZZ Ball Bearings, 6307ZZ bearings is made of Chrome Steel, each 6307ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6307ZZ is self lubricated bearing (bearing is already greased). Item: 6307ZZ ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Dimensions: 35x 80x 21 mm/Metric ID (inner diameter)/Bore=35mm OD (outer diameter)=80mm Width/Height/thickne ss=21mm Size: 35mm x 80mm x 21mm Quantity: One Bearing Dynamic load rating Cr: 33,500 N Static load rating Cor: 19,200 N Limiting Speed: Grease Lubrication: 8,800 RPM

6307ZZ Ball Bearings, 6307ZZ bearings is made of Chrome Steel, each 6307ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, 6307ZZ is self lubricated bearing (bearing is already greased).

  • Item: 6307ZZ ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Dimensions: 35x 80x 21 mm/Metric
  • ID (inner diameter)/Bore=35mm
  • OD (outer diameter)=80mm
  • Width/Height/thickness=21mm
  • Size: 35mm x 80mm x 21mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 33,500 N
  • Static load rating Cor: 19,200 N
  • Limiting Speed:
    • Grease Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit303
Product Name 6307ZZ Bearing 35x80x21
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details