NationSkander California Corporation 6210ZZ Bearing 50x90x20 Kit302

Description
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM
Description
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

Suppliers

Company
Product
Description
Supplier Links
6210ZZ Bearing 50x90x20 - Kit302 - NationSkander California Corporation
Anaheim, CA, USA
6210ZZ Bearing 50x90x20
Kit302
6210ZZ Bearing 50x90x20 Kit302
6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball Bearing Type: Deep groove ball bearing Size: 50mm x 90mm x 20mm Inner Diameter: 50mm Outer Diameter: 90mm Width: 20mm Closures: 2 Metal Shields Quantity: One Bearing Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 7,100 RPM

6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 6209-ZZ Ball Bearing
  • Type: Deep groove ball bearing
  • Size: 50mm x 90mm x 20mm
  • Inner Diameter: 50mm
  • Outer Diameter: 90mm
  • Width: 20mm
  • Closures: 2 Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 35,000 N
  • Static load rating Cor: 23,200 N
  • Limiting Speed:
    • Grease Lubrication: 7,100 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit302
Product Name 6210ZZ Bearing 50x90x20
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details