NationSkander California Corporation 10 Kit268

Description
R144ZZ Shielded Ball Bearings, the inner diameter is 1/8", outer diameter is 1/4" and the width is 7/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Radial Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14A-2Z &-R14A-ZZ
Description
R144ZZ Shielded Ball Bearings, the inner diameter is 1/8", outer diameter is 1/4" and the width is 7/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Radial Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14A-2Z &-R14A-ZZ

Suppliers

Company
Product
Description
Supplier Links
R144ZZ Shielded Ball Bearings, the inner diameter is 1/8", outer diameter is 1/4" and the width is 7/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R144ZZ Ball Bearings Type: Deep Groove Radial Ball Bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/8" x 1/4" x 7/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 1/4" inch Width/Height/thickne ss: 7/64" inch Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Equal: R14A-2Z &-R14A-ZZ

R144ZZ Shielded Ball Bearings, the inner diameter is 1/8", outer diameter is 1/4" and the width is 7/64", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R144ZZ Ball Bearings
  • Type: Deep Groove Radial Ball Bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/8" x 1/4" x 7/64" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 1/4" inch
  • Width/Height/thickness: 7/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Equal: R14A-2Z &-R14A-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit268
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details