NationSkander California Corporation 10 Bearing 3x8 Open 3x8x2.5 Kit2014

Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 3mm x 8mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 3mm x 8mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 3mm x 8mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 3mm x 8mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x8 Open 3x8x2.5 - Kit2014 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x8 Open 3x8x2.5
Kit2014
10 Bearing 3x8 Open 3x8x2.5 Kit2014
High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 3mm x 8mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube. Size: 3mm x 8mm x 2.5mm Type: Deep groove ball bearings Closures: Open Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

High Quality 10 bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks, or any application that uses this size 3mm x 8mm x 2.5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, Bearings are packed 10 bearings in one plastic tube.

  • Size: 3mm x 8mm x 2.5mm
  • Type: Deep groove ball bearings
  • Closures: Open
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit2014
Product Name 10 Bearing 3x8 Open 3x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details