NationSkander California Corporation 61834 Bearing 170x215x22 Open Extra Large kit12051

Description
61834 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 215x 22 mm. Item: 61834 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x215x22 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 215mm Width/Height/thickne ss: 22mm Size: 170mm x 215mm x 22mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 70,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 3,200 RPM
Description
61834 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 215x 22 mm. Item: 61834 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x215x22 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 215mm Width/Height/thickne ss: 22mm Size: 170mm x 215mm x 22mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 70,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 3,200 RPM

Suppliers

Company
Product
Description
Supplier Links
61834 Bearing 170x215x22 Open Extra Large - kit12051 - NationSkander California Corporation
Anaheim, CA, USA
61834 Bearing 170x215x22 Open Extra Large
kit12051
61834 Bearing 170x215x22 Open Extra Large kit12051
61834 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 215x 22 mm. Item: 61834 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 170x215x22 mm/Metric inner Diameter (ID): 170mm outer diameter (OD): 215mm Width/Height/thickne ss: 22mm Size: 170mm x 215mm x 22mm Quantity: One Bearing Dynamic load rating Cr: 60,000 N Static load rating Cor: 70,500 N Limiting Speed: Grease Lubrication: 2,700 RPM Oil Lubrication: 3,200 RPM

61834 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 170x 215x 22 mm.

  • Item: 61834 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 170x215x22 mm/Metric
  • inner Diameter (ID): 170mm
  • outer diameter (OD): 215mm
  • Width/Height/thickness: 22mm
  • Size: 170mm x 215mm x 22mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 60,000 N
  • Static load rating Cor: 70,500 N
  • Limiting Speed:
    • Grease Lubrication: 2,700 RPM
    • Oil Lubrication: 3,200 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12051
Product Name 61834 Bearing 170x215x22 Open Extra Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
Ball Bearings - 1883308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details