NationSkander California Corporation 6830 Bearing 150x190x20 Open Large kit12028

Description
6830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 6830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM
Description
6830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 6830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6830 Bearing 150x190x20 Open Large - kit12028 - NationSkander California Corporation
Anaheim, CA, USA
6830 Bearing 150x190x20 Open Large
kit12028
6830 Bearing 150x190x20 Open Large kit12028
6830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm. Item: 6830 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions: 150x190x20 mm/Metric inner Diameter (ID): 150mm outer diameter (OD): 190mm Width/Height/thickne ss: 20mm Size: 150mm x 190mm x 20mm Quantity: One Bearing Dynamic load rating Cr: 47,500 N Static load rating Cor: 54,500 N Limiting Speed: Grease Lubrication: 3,200 RPM Oil Lubrication: 3,800 RPM

6830 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 150x 190x 20 mm.

  • Item: 6830 Ball Bearings
  • Type: Deep groove Ball Bearings
  • Material: Chrome Steel
  • Cage: Chrome Steel
  • Closures: Open
  • Dimensions: 150x190x20 mm/Metric
  • inner Diameter (ID): 150mm
  • outer diameter (OD): 190mm
  • Width/Height/thickness: 20mm
  • Size: 150mm x 190mm x 20mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 47,500 N
  • Static load rating Cor: 54,500 N
  • Limiting Speed:
    • Grease Lubrication: 3,200 RPM
    • Oil Lubrication: 3,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit12028
Product Name 6830 Bearing 150x190x20 Open Large
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details