NationSkander California Corporation SAPP206-19 FYH Bearing 13/16 Kit11805

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-19 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-19 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-19 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-19 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP206-19 FYH Bearing 13/16 - Kit11805 - NationSkander California Corporation
Anaheim, CA, USA
SAPP206-19 FYH Bearing 13/16
Kit11805
SAPP206-19 FYH Bearing 13/16 Kit11805
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP206-19 Bearing Type: Steel plate pillow units Bolt Size: 3/8" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: SA206-19 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP206-19 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 3/8"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: SA206-19
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11805
Product Name SAPP206-19 FYH Bearing 13/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
3/4 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB4750N - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7495 to 0.7500 inch (19.04 to 19.05 mm)
View Details