Quality Bearings & Components Pillow Block-Mounted Bearings - Inch BBXBLK-PB4750N

Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F
Description
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB4750N - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Inch
BBXBLK-PB4750N
Pillow Block-Mounted Bearings - Inch BBXBLK-PB4750N
Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH Materials: Bearing - Drawn Cup Needle Roller Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -22°F to +212°F

Needle Roller PILLOW BLOCK-MOUNTED BEARINGS - INCH
Materials:

Bearing - Drawn Cup Needle Roller

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight
  • Operating Temperature: -22°F to +212°F
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLK-PB4750N
Product Name Pillow Block-Mounted Bearings - Inch
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7495 to 0.7500 inch (19.04 to 19.05 mm)
Rated Speed 14700 rpm
Load Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
2-7/16 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20723 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1.44 inch (36.51 mm)
View Details
2 suppliers