NationSkander California Corporation SAPP202-10 FYH Bearing 5/8 Kit11799

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SAPP202-10 FYH Bearing 5/8 - Kit11799 - NationSkander California Corporation
Anaheim, CA, USA
SAPP202-10 FYH Bearing 5/8
Kit11799
SAPP202-10 FYH Bearing 5/8 Kit11799
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SAPP202-10 Bearing Type: Steel plate pillow units Bolt Size: 5/16" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SA202-10 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SAPP202-10 Bearing
  • Type: Steel plate pillow units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SA202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11799
Product Name SAPP202-10 FYH Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details