Accurate Bushing Company, Inc. SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type VYR-3-3/4

Description
VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type
VYR-3-3/4
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type VYR-3-3/4
VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

VYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number VYR-3-3/4
Product Name SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details