NationSkander California Corporation UCPH208 FYH Bearing 40mm Pillow Block Kit11635

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH208 FYH Bearing 40mm Pillow Block - Kit11635 - NationSkander California Corporation
Anaheim, CA, USA
UCPH208 FYH Bearing 40mm Pillow Block
Kit11635
UCPH208 FYH Bearing 40mm Pillow Block Kit11635
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH208 Bearing Type: high centerheight pillow unit Bolt Size: M14 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH208 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: M14
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11635
Product Name UCPH208 FYH Bearing 40mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details