NationSkander California Corporation UCPH209-27 FYH Bearing 1 11/16 Kit11623

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209-27 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Quantity: One bearing
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209-27 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCPH209-27 FYH Bearing 1 11/16 - Kit11623 - NationSkander California Corporation
Anaheim, CA, USA
UCPH209-27 FYH Bearing 1 11/16
Kit11623
UCPH209-27 FYH Bearing 1 11/16 Kit11623
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Application s are Printing machinery and spinneret. Item: UCPH209-27 Bearing Type: high centerheight pillow unit Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209-26 Quantity: One bearing

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.Applications are Printing machinery and spinneret.

  • Item: UCPH209-27 Bearing
  • Type: high centerheight pillow unit
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11623
Product Name UCPH209-27 FYH Bearing 1 11/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB32 - TSPB-32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 2 inch (50.8 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details