Timken Company (The) Pillow Block/Bearing Housing VAK1-1/2

Description
PILLOW BLOCK BEARING, STANDARD SERIES, HOUSED UNIT, MOLDED SHROUD SEAL, WIDE INNER RING, TWO-BOLT BASE, 1.5 INCH ID, CAST IRON MATERIAL, STATIC LOAD 19800 N/4460 LBF, DYNAMIC LOAD 36200 N/8130 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, STANDARD SERIES, HOUSED UNIT, MOLDED SHROUD SEAL, WIDE INNER RING, TWO-BOLT BASE, 1.5 INCH ID, CAST IRON MATERIAL, STATIC LOAD 19800 N/4460 LBF, DYNAMIC LOAD 36200 N/8130 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 136804287 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
136804287
Pillow Block/Bearing Housing 136804287
PILLOW BLOCK BEARING, STANDARD SERIES, HOUSED UNIT, MOLDED SHROUD SEAL, WIDE INNER RING, TWO-BOLT BASE, 1.5 INCH ID, CAST IRON MATERIAL, STATIC LOAD 19800 N/4460 LBF, DYNAMIC LOAD 36200 N/8130 LBF. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, STANDARD SERIES, HOUSED UNIT, MOLDED SHROUD SEAL, WIDE INNER RING, TWO-BOLT BASE, 1.5 INCH ID, CAST IRON MATERIAL, STATIC LOAD 19800 N/4460 LBF, DYNAMIC LOAD 36200 N/8130 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 136804287
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block/Bearing Housing - 19416904 - Radwell International
Specs
Bearing Type Ball
View Details