NationSkander California Corporation 10 Bearing for Yomega YoYos Kit115

Description
10 bearings YoYo Ball Bearings for Yomega YoYos, Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Ball Bearings Fits: All Yomega YoYos Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube
Description
10 bearings YoYo Ball Bearings for Yomega YoYos, Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Ball Bearings Fits: All Yomega YoYos Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing for Yomega YoYos - Kit115 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing for Yomega YoYos
Kit115
10 Bearing for Yomega YoYos Kit115
10 bearings YoYo Ball Bearings for Yomega YoYos, Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube. Item: Ball Bearings Fits: All Yomega YoYos Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube

10 bearings YoYo Ball Bearings for Yomega YoYos, Bearings are made of Chrome Steel and can rotate up to 71000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings are packed 10 bearings in one plastic tube.

  • Item: Ball Bearings
  • Fits: All Yomega YoYos
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit115
Product Name 10 Bearing for Yomega YoYos
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details