NationSkander California Corporation FYH Bearing UCPX16 80mm Pillow Block Kit11390

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX16 Bearing Type: Mounted Ball Bearing Bolt Size: M22 Bearing No: UCX16 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Quantity: One Bearing
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX16 Bearing Type: Mounted Ball Bearing Bolt Size: M22 Bearing No: UCX16 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCPX16 80mm Pillow Block - Kit11390 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCPX16 80mm Pillow Block
Kit11390
FYH Bearing UCPX16 80mm Pillow Block Kit11390
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. Item: UCPX16 Bearing Type: Mounted Ball Bearing Bolt Size: M22 Bearing No: UCX16 Basic Load (Cr): 84 KN Basic Load (Cor): 61.9 KN Quantity: One Bearing

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • Item: UCPX16 Bearing
  • Type: Mounted Ball Bearing
  • Bolt Size: M22
  • Bearing No: UCX16
  • Basic Load (Cr): 84 KN
  • Basic Load (Cor): 61.9 KN
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11390
Product Name FYH Bearing UCPX16 80mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details