NationSkander California Corporation FYH Bearing UCP209 45mm Pillow Block Kit11368

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP209 45mm Pillow Block - Kit11368 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP209 45mm Pillow Block
Kit11368
FYH Bearing UCP209 45mm Pillow Block Kit11368
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 45mm H = 54mm L = 190mm A = 54mm J = 146mm N = 17mm N1 = 21mm H1 = 17mm H2 = 106mm L1= 60mm B1 = (B1)mm S = 19mm Bolt Size = M14 Unit no. = UCP209 Bearing = UC209 Basic Load kN (Cr)= 34.1 Basic Load kN (Cor)= 21.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 45mm
  • H = 54mm
  • L = 190mm
  • A = 54mm
  • J = 146mm
  • N = 17mm
  • N1 = 21mm
  • H1 = 17mm
  • H2 = 106mm
  • L1= 60mm
  • B1 = (B1)mm
  • S = 19mm
  • Bolt Size = M14
  • Unit no. = UCP209
  • Bearing = UC209
  • Basic Load kN (Cr)= 34.1
  • Basic Load kN (Cor)= 21.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11368
Product Name FYH Bearing UCP209 45mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20516 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 1 inch (25.4 mm)
View Details
2 suppliers